Capital Lighting, Inc. 49180BLE-98 Bathroom Fixtures-Two Lights 754554

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Length 16.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Stainless Product Name: Two-Light Centra UPC: 785652918001 Category: Fluorescent Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Length 16.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Stainless Product Name: Two-Light Centra UPC: 785652918001 Category: Fluorescent Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
49180BLE-98 Bathroom Fixtures-Two Lights - 754554 - Capital Lighting, Inc.
Columbus, OH, USA
49180BLE-98 Bathroom Fixtures-Two Lights
754554
49180BLE-98 Bathroom Fixtures-Two Lights 754554
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Length 16.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Stainless Product Name: Two-Light Centra UPC: 785652918001 Category: Fluorescent Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.00
Length 16.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Brushed Stainless
Product Name: Two-Light Centra
UPC: 785652918001
Category: Fluorescent
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754554
Product Name 49180BLE-98 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details