Capital Lighting, Inc. 44330-825 Bathroom Fixtures-Two Lights 754543

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 8.00 Length 8.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Product Name: Two-Light Warwick Wall/Bath Light UPC: 785652443305 Category: Wall - Bath Lighting Glass: Smoky Parchment Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 8.00 Length 8.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Product Name: Two-Light Warwick Wall/Bath Light UPC: 785652443305 Category: Wall - Bath Lighting Glass: Smoky Parchment Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44330-825 Bathroom Fixtures-Two Lights - 754543 - Capital Lighting, Inc.
Columbus, OH, USA
44330-825 Bathroom Fixtures-Two Lights
754543
44330-825 Bathroom Fixtures-Two Lights 754543
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 8.00 Length 8.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Product Name: Two-Light Warwick Wall/Bath Light UPC: 785652443305 Category: Wall - Bath Lighting Glass: Smoky Parchment Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 8.00
Length 8.00
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Vintage Bronze
Product Name: Two-Light Warwick Wall/Bath Light
UPC: 785652443305
Category: Wall - Bath Lighting
Glass: Smoky Parchment
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754543
Product Name 44330-825 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details