Capital Lighting, Inc. 44331-825 Bathroom Fixtures-Three Lights 754541

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.00 Length 8.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Product Name: Three-Light Warwick Wall/Bath Light UPC: 785652443312 Category: Wall - Bath Lighting Glass: Smoky Parchment Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:13/16`` W:22`` H:5`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.00 Length 8.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Product Name: Three-Light Warwick Wall/Bath Light UPC: 785652443312 Category: Wall - Bath Lighting Glass: Smoky Parchment Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:13/16`` W:22`` H:5`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44331-825 Bathroom Fixtures-Three Lights - 754541 - Capital Lighting, Inc.
Columbus, OH, USA
44331-825 Bathroom Fixtures-Three Lights
754541
44331-825 Bathroom Fixtures-Three Lights 754541
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.00 Length 8.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Product Name: Three-Light Warwick Wall/Bath Light UPC: 785652443312 Category: Wall - Bath Lighting Glass: Smoky Parchment Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:13/16`` W:22`` H:5`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 8.00
Length 8.00
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Vintage Bronze
Product Name: Three-Light Warwick Wall/Bath Light
UPC: 785652443312
Category: Wall - Bath Lighting
Glass: Smoky Parchment
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: DP:13/16`` W:22`` H:5``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754541
Product Name 44331-825 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details