Capital Lighting, Inc. 49151BLE-962 Sconces-Pocket 754526

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 7.25 Length 7.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: Nexus Single-Light Wall Sconce UPC: 785652491511 Category: Wall - Bath Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 7.25 Length 7.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: Nexus Single-Light Wall Sconce UPC: 785652491511 Category: Wall - Bath Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
49151BLE-962 Sconces-Pocket - 754526 - Capital Lighting, Inc.
Columbus, OH, USA
49151BLE-962 Sconces-Pocket
754526
49151BLE-962 Sconces-Pocket 754526
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 7.25 Length 7.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: Nexus Single-Light Wall Sconce UPC: 785652491511 Category: Wall - Bath Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 7.25
Length 7.25
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: Nexus Single-Light Wall Sconce
UPC: 785652491511
Category: Wall - Bath Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754526
Product Name 49151BLE-962 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details