Capital Lighting, Inc. 60-490 Mid. Chandeliers-Glass Up 754498

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 30.00 Bulb Type: G24q-1 Qty: 6 Wattage: 13 Finish: Brushed Nickel Product Name: Six Light Chandelier UPC: 045923604904 Category: Chandeliers Glass: Opal White Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 30.00 Bulb Type: G24q-1 Qty: 6 Wattage: 13 Finish: Brushed Nickel Product Name: Six Light Chandelier UPC: 045923604904 Category: Chandeliers Glass: Opal White Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-490 Mid. Chandeliers-Glass Up - 754498 - Capital Lighting, Inc.
Columbus, OH, USA
60-490 Mid. Chandeliers-Glass Up
754498
60-490 Mid. Chandeliers-Glass Up 754498
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 30.00 Bulb Type: G24q-1 Qty: 6 Wattage: 13 Finish: Brushed Nickel Product Name: Six Light Chandelier UPC: 045923604904 Category: Chandeliers Glass: Opal White Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 30.00
Bulb
Type: G24q-1
Qty: 6
Wattage: 13
Finish: Brushed Nickel
Product Name: Six Light Chandelier
UPC: 045923604904
Category: Chandeliers
Glass: Opal White
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754498
Product Name 60-490 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details