Capital Lighting, Inc. 60-913 Flush Mounts-Bowl Style 754482

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Bulb Type: F17T8 Qty: 3 Wattage: 17 Finish: Old Bronze Product Name: Three Light Ceiling Mount UPC: 045923609138 Category: Ceiling Mounts Glass: White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Bulb Type: F17T8 Qty: 3 Wattage: 17 Finish: Old Bronze Product Name: Three Light Ceiling Mount UPC: 045923609138 Category: Ceiling Mounts Glass: White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-913 Flush Mounts-Bowl Style - 754482 - Capital Lighting, Inc.
Columbus, OH, USA
60-913 Flush Mounts-Bowl Style
754482
60-913 Flush Mounts-Bowl Style 754482
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Bulb Type: F17T8 Qty: 3 Wattage: 17 Finish: Old Bronze Product Name: Three Light Ceiling Mount UPC: 045923609138 Category: Ceiling Mounts Glass: White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 4.50
Bulb
Type: F17T8
Qty: 3
Wattage: 17
Finish: Old Bronze
Product Name: Three Light Ceiling Mount
UPC: 045923609138
Category: Ceiling Mounts
Glass: White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754482
Product Name 60-913 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details