Capital Lighting, Inc. 60-911 Flush Mounts-Bowl Style 754481

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 4.50 Bulb Type: T8 Qty: 3 Wattage: 32 Finish: Old Bronze Product Name: Three Light Ceiling Mount UPC: 045923609114 Category: Ceiling Mounts Glass: White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 4.50 Bulb Type: T8 Qty: 3 Wattage: 32 Finish: Old Bronze Product Name: Three Light Ceiling Mount UPC: 045923609114 Category: Ceiling Mounts Glass: White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-911 Flush Mounts-Bowl Style - 754481 - Capital Lighting, Inc.
Columbus, OH, USA
60-911 Flush Mounts-Bowl Style
754481
60-911 Flush Mounts-Bowl Style 754481
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 4.50 Bulb Type: T8 Qty: 3 Wattage: 32 Finish: Old Bronze Product Name: Three Light Ceiling Mount UPC: 045923609114 Category: Ceiling Mounts Glass: White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 50.00
Height: 4.50
Bulb
Type: T8
Qty: 3
Wattage: 32
Finish: Old Bronze
Product Name: Three Light Ceiling Mount
UPC: 045923609114
Category: Ceiling Mounts
Glass: White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754481
Product Name 60-911 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1927110 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details