Capital Lighting, Inc. 60-501 Flush Mounts-Bowl Style 754475

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: T4 Qty: 2 Wattage: 18 Finish: Smoked Nickel Product Name: Two Light Flush Mount UPC: 045923605017 Category: Flush Mounts Glass: Satin Frosted Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: T4 Qty: 2 Wattage: 18 Finish: Smoked Nickel Product Name: Two Light Flush Mount UPC: 045923605017 Category: Flush Mounts Glass: Satin Frosted Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-501 Flush Mounts-Bowl Style - 754475 - Capital Lighting, Inc.
Columbus, OH, USA
60-501 Flush Mounts-Bowl Style
754475
60-501 Flush Mounts-Bowl Style 754475
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: T4 Qty: 2 Wattage: 18 Finish: Smoked Nickel Product Name: Two Light Flush Mount UPC: 045923605017 Category: Flush Mounts Glass: Satin Frosted Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.50
Bulb
Type: T4
Qty: 2
Wattage: 18
Finish: Smoked Nickel
Product Name: Two Light Flush Mount
UPC: 045923605017
Category: Flush Mounts
Glass: Satin Frosted
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754475
Product Name 60-501 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details