Capital Lighting, Inc. 60-495 Bathroom Fixtures-Two Lights 754473

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.25 Extension: 8 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923604959 Category: Vanity Glass: Opal White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.25 Extension: 8 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923604959 Category: Vanity Glass: Opal White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-495 Bathroom Fixtures-Two Lights - 754473 - Capital Lighting, Inc.
Columbus, OH, USA
60-495 Bathroom Fixtures-Two Lights
754473
60-495 Bathroom Fixtures-Two Lights 754473
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.25 Extension: 8 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923604959 Category: Vanity Glass: Opal White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 8.25
Extension: 8
Bulb
Type: G24q-1
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Product Name: Two Light Vanity
UPC: 045923604959
Category: Vanity
Glass: Opal White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754473
Product Name 60-495 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details