Capital Lighting, Inc. 60-496 Bathroom Fixtures-Three Lights 754471

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.25 Extension: 8 Bulb Type: G24q-1 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923604966 Category: Vanity Glass: Opal White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.25 Extension: 8 Bulb Type: G24q-1 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923604966 Category: Vanity Glass: Opal White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-496 Bathroom Fixtures-Three Lights - 754471 - Capital Lighting, Inc.
Columbus, OH, USA
60-496 Bathroom Fixtures-Three Lights
754471
60-496 Bathroom Fixtures-Three Lights 754471
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.25 Extension: 8 Bulb Type: G24q-1 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923604966 Category: Vanity Glass: Opal White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 8.25
Extension: 8
Bulb
Type: G24q-1
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Product Name: Three Light Vanity
UPC: 045923604966
Category: Vanity
Glass: Opal White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754471
Product Name 60-496 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details