Capital Lighting, Inc. 60-497 Bathroom Fixtures-Four Lights 754470

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 8.25 Extension: 8 Bulb Type: G24q-1 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Vanity UPC: 045923604973 Category: Vanity Glass: Opal White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 8.25 Extension: 8 Bulb Type: G24q-1 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Vanity UPC: 045923604973 Category: Vanity Glass: Opal White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-497 Bathroom Fixtures-Four Lights - 754470 - Capital Lighting, Inc.
Columbus, OH, USA
60-497 Bathroom Fixtures-Four Lights
754470
60-497 Bathroom Fixtures-Four Lights 754470
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 8.25 Extension: 8 Bulb Type: G24q-1 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Vanity UPC: 045923604973 Category: Vanity Glass: Opal White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 29.75
Height: 8.25
Extension: 8
Bulb
Type: G24q-1
Qty: 4
Wattage: 13
Finish: Brushed Nickel
Product Name: Four Light Vanity
UPC: 045923604973
Category: Vanity
Glass: Opal White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754470
Product Name 60-497 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details