Capital Lighting, Inc. 60-528 Exterior -Wall Mt./Flush 754468

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Semi Gloss White Product Name: One Light Bulk Head UPC: 045923605284 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Semi Gloss White Product Name: One Light Bulk Head UPC: 045923605284 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
60-528 Exterior -Wall Mt./Flush - 754468 - Capital Lighting, Inc.
Columbus, OH, USA
60-528 Exterior -Wall Mt./Flush
754468
60-528 Exterior -Wall Mt./Flush 754468
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Semi Gloss White Product Name: One Light Bulk Head UPC: 045923605284 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 12.50
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Semi Gloss White
Product Name: One Light Bulk Head
UPC: 045923605284
Category: Bulk Heads
Glass: Frosted Diffuser
Safety Listing: Wet
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754468
Product Name 60-528 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details