Capital Lighting, Inc. 60-524 Exterior -Wall Mt./Flush 754461

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.12 Height: 10.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Semi Gloss White Product Name: One Light Bulk Head UPC: 045923605246 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.12 Height: 10.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Semi Gloss White Product Name: One Light Bulk Head UPC: 045923605246 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
60-524 Exterior -Wall Mt./Flush - 754461 - Capital Lighting, Inc.
Columbus, OH, USA
60-524 Exterior -Wall Mt./Flush
754461
60-524 Exterior -Wall Mt./Flush 754461
PRODUCT DETAILS / SPECS Width/Dia: 6.12 Height: 10.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Semi Gloss White Product Name: One Light Bulk Head UPC: 045923605246 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.12
Height: 10.00
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Semi Gloss White
Product Name: One Light Bulk Head
UPC: 045923605246
Category: Bulk Heads
Glass: Frosted Diffuser
Safety Listing: Wet
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754461
Product Name 60-524 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details