Capital Lighting, Inc. 60-622 Sconces-Single Glass 754459

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Smoked Nickel Product Name: One Light Vanity UPC: 045923606229 Category: Vanity Glass: Satin Frosted Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Smoked Nickel Product Name: One Light Vanity UPC: 045923606229 Category: Vanity Glass: Satin Frosted Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-622 Sconces-Single Glass - 754459 - Capital Lighting, Inc.
Columbus, OH, USA
60-622 Sconces-Single Glass
754459
60-622 Sconces-Single Glass 754459
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Smoked Nickel Product Name: One Light Vanity UPC: 045923606229 Category: Vanity Glass: Satin Frosted Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Smoked Nickel
Product Name: One Light Vanity
UPC: 045923606229
Category: Vanity
Glass: Satin Frosted
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754459
Product Name 60-622 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details