Capital Lighting, Inc. 60-623 Bathroom Fixtures-Two Lights 754457

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Smoked Nickel Product Name: Two Light Vanity UPC: 045923606236 Category: Vanity Glass: Satin Frosted Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Smoked Nickel Product Name: Two Light Vanity UPC: 045923606236 Category: Vanity Glass: Satin Frosted Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-623 Bathroom Fixtures-Two Lights - 754457 - Capital Lighting, Inc.
Columbus, OH, USA
60-623 Bathroom Fixtures-Two Lights
754457
60-623 Bathroom Fixtures-Two Lights 754457
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Smoked Nickel Product Name: Two Light Vanity UPC: 045923606236 Category: Vanity Glass: Satin Frosted Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 11.00
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Smoked Nickel
Product Name: Two Light Vanity
UPC: 045923606236
Category: Vanity
Glass: Satin Frosted
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754457
Product Name 60-623 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details