Capital Lighting, Inc. 60-503 Flush Mounts-Bowl Style 754449

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Bulb Type: T4 Qty: 2 Wattage: 18 Finish: Smoked Nickel Product Name: Two Light Flush Mount UPC: 045923605031 Category: Flush Mounts Glass: Satin Frosted Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Bulb Type: T4 Qty: 2 Wattage: 18 Finish: Smoked Nickel Product Name: Two Light Flush Mount UPC: 045923605031 Category: Flush Mounts Glass: Satin Frosted Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-503 Flush Mounts-Bowl Style - 754449 - Capital Lighting, Inc.
Columbus, OH, USA
60-503 Flush Mounts-Bowl Style
754449
60-503 Flush Mounts-Bowl Style 754449
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Bulb Type: T4 Qty: 2 Wattage: 18 Finish: Smoked Nickel Product Name: Two Light Flush Mount UPC: 045923605031 Category: Flush Mounts Glass: Satin Frosted Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.50
Bulb
Type: T4
Qty: 2
Wattage: 18
Finish: Smoked Nickel
Product Name: Two Light Flush Mount
UPC: 045923605031
Category: Flush Mounts
Glass: Satin Frosted
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754449
Product Name 60-503 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details