Capital Lighting, Inc. 60-518 Exterior -Ceiling Mount 754448

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Semi Gloss White Product Name: One Light Bulk Head UPC: 045923605185 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Semi Gloss White Product Name: One Light Bulk Head UPC: 045923605185 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
60-518 Exterior -Ceiling Mount - 754448 - Capital Lighting, Inc.
Columbus, OH, USA
60-518 Exterior -Ceiling Mount
754448
60-518 Exterior -Ceiling Mount 754448
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Semi Gloss White Product Name: One Light Bulk Head UPC: 045923605185 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Semi Gloss White
Product Name: One Light Bulk Head
UPC: 045923605185
Category: Bulk Heads
Glass: Frosted Diffuser
Safety Listing: Wet
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754448
Product Name 60-518 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details