Capital Lighting, Inc. 60-517 Exterior -Ceiling Mount 754445

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 9.12 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Architectural Bronze Product Name: One Light Bulk Head UPC: 045923605178 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 4.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 9.12 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Architectural Bronze Product Name: One Light Bulk Head UPC: 045923605178 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 4.50

Suppliers

Company
Product
Description
Supplier Links
60-517 Exterior -Ceiling Mount - 754445 - Capital Lighting, Inc.
Columbus, OH, USA
60-517 Exterior -Ceiling Mount
754445
60-517 Exterior -Ceiling Mount 754445
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 9.12 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Architectural Bronze Product Name: One Light Bulk Head UPC: 045923605178 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 4.50

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 9.12
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Architectural Bronze
Product Name: One Light Bulk Head
UPC: 045923605178
Category: Bulk Heads
Glass: Frosted Diffuser
Safety Listing: Wet
Top to outlet: 4.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754445
Product Name 60-517 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details