Capital Lighting, Inc. 60-505 Pendants-Bowl Style 754444

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.25 Bulb Type: T4 Qty: 2 Wattage: 13 Finish: Smoked Nickel Product Name: Two Light Pendant UPC: 045923605055 Category: Pendants Glass: Satin Frosted Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.25 Bulb Type: T4 Qty: 2 Wattage: 13 Finish: Smoked Nickel Product Name: Two Light Pendant UPC: 045923605055 Category: Pendants Glass: Satin Frosted Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-505 Pendants-Bowl Style - 754444 - Capital Lighting, Inc.
Columbus, OH, USA
60-505 Pendants-Bowl Style
754444
60-505 Pendants-Bowl Style 754444
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.25 Bulb Type: T4 Qty: 2 Wattage: 13 Finish: Smoked Nickel Product Name: Two Light Pendant UPC: 045923605055 Category: Pendants Glass: Satin Frosted Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 20.25
Bulb
Type: T4
Qty: 2
Wattage: 13
Finish: Smoked Nickel
Product Name: Two Light Pendant
UPC: 045923605055
Category: Pendants
Glass: Satin Frosted
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754444
Product Name 60-505 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details