Capital Lighting, Inc. 60-507 Bathroom Fixtures-Two Lights 754443

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.00 Extension: 6.5 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Smoked Nickel Product Name: Two Light Vanity UPC: 045923605079 Category: Vanity Glass: Satin Frosted Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.00 Extension: 6.5 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Smoked Nickel Product Name: Two Light Vanity UPC: 045923605079 Category: Vanity Glass: Satin Frosted Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-507 Bathroom Fixtures-Two Lights - 754443 - Capital Lighting, Inc.
Columbus, OH, USA
60-507 Bathroom Fixtures-Two Lights
754443
60-507 Bathroom Fixtures-Two Lights 754443
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.00 Extension: 6.5 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Smoked Nickel Product Name: Two Light Vanity UPC: 045923605079 Category: Vanity Glass: Satin Frosted Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 11.00
Extension: 6.5
Bulb
Type: G24q-1
Qty: 2
Wattage: 13
Finish: Smoked Nickel
Product Name: Two Light Vanity
UPC: 045923605079
Category: Vanity
Glass: Satin Frosted
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754443
Product Name 60-507 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details