Capital Lighting, Inc. 60-516 Exterior -Wall Mt./Flush 754442

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 9.12 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Semi Gloss White Product Name: One Light Bulk Head UPC: 045923605161 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 4.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 9.12 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Semi Gloss White Product Name: One Light Bulk Head UPC: 045923605161 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 4.50

Suppliers

Company
Product
Description
Supplier Links
60-516 Exterior -Wall Mt./Flush - 754442 - Capital Lighting, Inc.
Columbus, OH, USA
60-516 Exterior -Wall Mt./Flush
754442
60-516 Exterior -Wall Mt./Flush 754442
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 9.12 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Semi Gloss White Product Name: One Light Bulk Head UPC: 045923605161 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 4.50

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 9.12
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Semi Gloss White
Product Name: One Light Bulk Head
UPC: 045923605161
Category: Bulk Heads
Glass: Frosted Diffuser
Safety Listing: Wet
Top to outlet: 4.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754442
Product Name 60-516 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details