Capital Lighting, Inc. 60-508 Bathroom Fixtures-Three Lights 754441

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 11.00 Extension: 6.5 Bulb Type: G24q-1 Qty: 3 Wattage: 13 Finish: Smoked Nickel Product Name: Three Light Vanity UPC: 045923605086 Category: Vanity Glass: Satin Frosted Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 11.00 Extension: 6.5 Bulb Type: G24q-1 Qty: 3 Wattage: 13 Finish: Smoked Nickel Product Name: Three Light Vanity UPC: 045923605086 Category: Vanity Glass: Satin Frosted Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-508 Bathroom Fixtures-Three Lights - 754441 - Capital Lighting, Inc.
Columbus, OH, USA
60-508 Bathroom Fixtures-Three Lights
754441
60-508 Bathroom Fixtures-Three Lights 754441
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 11.00 Extension: 6.5 Bulb Type: G24q-1 Qty: 3 Wattage: 13 Finish: Smoked Nickel Product Name: Three Light Vanity UPC: 045923605086 Category: Vanity Glass: Satin Frosted Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 11.00
Extension: 6.5
Bulb
Type: G24q-1
Qty: 3
Wattage: 13
Finish: Smoked Nickel
Product Name: Three Light Vanity
UPC: 045923605086
Category: Vanity
Glass: Satin Frosted
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754441
Product Name 60-508 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details