Capital Lighting, Inc. 60-509 Bathroom Fixtures-Four Lights 754440

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 11.00 Extension: 6.5 Bulb Type: G24q-1 Qty: 4 Wattage: 13 Finish: Smoked Nickel Product Name: Four Light Vanity UPC: 045923605093 Category: Vanity Glass: Satin Frosted Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 11.00 Extension: 6.5 Bulb Type: G24q-1 Qty: 4 Wattage: 13 Finish: Smoked Nickel Product Name: Four Light Vanity UPC: 045923605093 Category: Vanity Glass: Satin Frosted Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-509 Bathroom Fixtures-Four Lights - 754440 - Capital Lighting, Inc.
Columbus, OH, USA
60-509 Bathroom Fixtures-Four Lights
754440
60-509 Bathroom Fixtures-Four Lights 754440
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 11.00 Extension: 6.5 Bulb Type: G24q-1 Qty: 4 Wattage: 13 Finish: Smoked Nickel Product Name: Four Light Vanity UPC: 045923605093 Category: Vanity Glass: Satin Frosted Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 11.00
Extension: 6.5
Bulb
Type: G24q-1
Qty: 4
Wattage: 13
Finish: Smoked Nickel
Product Name: Four Light Vanity
UPC: 045923605093
Category: Vanity
Glass: Satin Frosted
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754440
Product Name 60-509 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details