Capital Lighting, Inc. 60-583 Exterior -Wall Mt./Flush 754423

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.75 Extension: 4.25 Bulb Type: T4 G24q-2 Qty: 1 Wattage: 18 Finish: Textured Black Product Name: One Light Wall Fixture UPC: 045923605833 Category: Wall Fixture Glass: White Acrylic Safety Listing: Wet Top to outlet: 4.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.75 Extension: 4.25 Bulb Type: T4 G24q-2 Qty: 1 Wattage: 18 Finish: Textured Black Product Name: One Light Wall Fixture UPC: 045923605833 Category: Wall Fixture Glass: White Acrylic Safety Listing: Wet Top to outlet: 4.25

Suppliers

Company
Product
Description
Supplier Links
60-583 Exterior -Wall Mt./Flush - 754423 - Capital Lighting, Inc.
Columbus, OH, USA
60-583 Exterior -Wall Mt./Flush
754423
60-583 Exterior -Wall Mt./Flush 754423
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.75 Extension: 4.25 Bulb Type: T4 G24q-2 Qty: 1 Wattage: 18 Finish: Textured Black Product Name: One Light Wall Fixture UPC: 045923605833 Category: Wall Fixture Glass: White Acrylic Safety Listing: Wet Top to outlet: 4.25

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 9.75
Extension: 4.25
Bulb
Type: T4 G24q-2
Qty: 1
Wattage: 18
Finish: Textured Black
Product Name: One Light Wall Fixture
UPC: 045923605833
Category: Wall Fixture
Glass: White Acrylic
Safety Listing: Wet
Top to outlet: 4.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754423
Product Name 60-583 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details