PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 4.12
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Flush Mount
UPC: 045923606083
Category: Flush Mounts
Glass: Satin Frosted
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 754421 |
| Product Name | 60-608 Flush Mounts-Bowl Style |
| Application | Residential |