Capital Lighting, Inc. 60-618 Flush Mounts-Bowl Style 754420

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Smoked Nickel Product Name: Two Light Flush Mount UPC: 045923606182 Category: Flush Mounts Glass: Satin Frosted Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Smoked Nickel Product Name: Two Light Flush Mount UPC: 045923606182 Category: Flush Mounts Glass: Satin Frosted Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-618 Flush Mounts-Bowl Style - 754420 - Capital Lighting, Inc.
Columbus, OH, USA
60-618 Flush Mounts-Bowl Style
754420
60-618 Flush Mounts-Bowl Style 754420
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Smoked Nickel Product Name: Two Light Flush Mount UPC: 045923606182 Category: Flush Mounts Glass: Satin Frosted Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Smoked Nickel
Product Name: Two Light Flush Mount
UPC: 045923606182
Category: Flush Mounts
Glass: Satin Frosted
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754420
Product Name 60-618 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details