Capital Lighting, Inc. 60-560 Exterior -Wall Mt./Flush 754417

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 9.12 Extension: 4.5 Bulb Type: T4 G24q-1 Qty: 1 Wattage: 13 Finish: Semi Gloss White Product Name: One Light Bulk Head UPC: 045923605604 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 4.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 9.12 Extension: 4.5 Bulb Type: T4 G24q-1 Qty: 1 Wattage: 13 Finish: Semi Gloss White Product Name: One Light Bulk Head UPC: 045923605604 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 4.50

Suppliers

Company
Product
Description
Supplier Links
60-560 Exterior -Wall Mt./Flush - 754417 - Capital Lighting, Inc.
Columbus, OH, USA
60-560 Exterior -Wall Mt./Flush
754417
60-560 Exterior -Wall Mt./Flush 754417
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 9.12 Extension: 4.5 Bulb Type: T4 G24q-1 Qty: 1 Wattage: 13 Finish: Semi Gloss White Product Name: One Light Bulk Head UPC: 045923605604 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 4.50

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 9.12
Extension: 4.5
Bulb
Type: T4 G24q-1
Qty: 1
Wattage: 13
Finish: Semi Gloss White
Product Name: One Light Bulk Head
UPC: 045923605604
Category: Bulk Heads
Glass: Frosted Diffuser
Safety Listing: Wet
Top to outlet: 4.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754417
Product Name 60-560 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details