Capital Lighting, Inc. 60-561 Exterior -Ceiling Mount 754414

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 9.12 Extension: 4.5 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: Architectural Bronze Product Name: One Light Bulk Head UPC: 045923605611 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 4.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 9.12 Extension: 4.5 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: Architectural Bronze Product Name: One Light Bulk Head UPC: 045923605611 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 4.50

Suppliers

Company
Product
Description
Supplier Links
60-561 Exterior -Ceiling Mount - 754414 - Capital Lighting, Inc.
Columbus, OH, USA
60-561 Exterior -Ceiling Mount
754414
60-561 Exterior -Ceiling Mount 754414
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 9.12 Extension: 4.5 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: Architectural Bronze Product Name: One Light Bulk Head UPC: 045923605611 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 4.50

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 9.12
Extension: 4.5
Bulb
Type: T4
Qty: 1
Wattage: 13
Finish: Architectural Bronze
Product Name: One Light Bulk Head
UPC: 045923605611
Category: Bulk Heads
Glass: Frosted Diffuser
Safety Listing: Wet
Top to outlet: 4.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754414
Product Name 60-561 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details