Capital Lighting, Inc. 60-563 Exterior -Ceiling Mount 754413

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: T4 Qty: 1 Wattage: 18 Finish: Architectural Bronze Product Name: One Light Bulk Head UPC: 045923605635 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: T4 Qty: 1 Wattage: 18 Finish: Architectural Bronze Product Name: One Light Bulk Head UPC: 045923605635 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
60-563 Exterior -Ceiling Mount - 754413 - Capital Lighting, Inc.
Columbus, OH, USA
60-563 Exterior -Ceiling Mount
754413
60-563 Exterior -Ceiling Mount 754413
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: T4 Qty: 1 Wattage: 18 Finish: Architectural Bronze Product Name: One Light Bulk Head UPC: 045923605635 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.00
Bulb
Type: T4
Qty: 1
Wattage: 18
Finish: Architectural Bronze
Product Name: One Light Bulk Head
UPC: 045923605635
Category: Bulk Heads
Glass: Frosted Diffuser
Safety Listing: Wet
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754413
Product Name 60-563 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details