Capital Lighting, Inc. 60-578 Exterior -Ceiling Mount 754408

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 5.00 Bulb Type: G24q-1 Qty: 1 Wattage: 18 Finish: White Product Name: One Light Ceiling Mount UPC: 045923605789 Category: Ceiling Mounts Glass: Frosted Safety Listing: Wet Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 5.00 Bulb Type: G24q-1 Qty: 1 Wattage: 18 Finish: White Product Name: One Light Ceiling Mount UPC: 045923605789 Category: Ceiling Mounts Glass: Frosted Safety Listing: Wet Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
60-578 Exterior -Ceiling Mount - 754408 - Capital Lighting, Inc.
Columbus, OH, USA
60-578 Exterior -Ceiling Mount
754408
60-578 Exterior -Ceiling Mount 754408
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 5.00 Bulb Type: G24q-1 Qty: 1 Wattage: 18 Finish: White Product Name: One Light Ceiling Mount UPC: 045923605789 Category: Ceiling Mounts Glass: Frosted Safety Listing: Wet Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.37
Height: 5.00
Bulb
Type: G24q-1
Qty: 1
Wattage: 18
Finish: White
Product Name: One Light Ceiling Mount
UPC: 045923605789
Category: Ceiling Mounts
Glass: Frosted
Safety Listing: Wet
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754408
Product Name 60-578 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details