Capital Lighting, Inc. 60-577 Exterior -Wall Mt./Flush 754405

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Extension: 4.87 Bulb Type: T4 G24q-2 Qty: 1 Wattage: 18 Finish: Architectural Bronze Product Name: One Light Bulk Head UPC: 045923605772 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 4.88
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Extension: 4.87 Bulb Type: T4 G24q-2 Qty: 1 Wattage: 18 Finish: Architectural Bronze Product Name: One Light Bulk Head UPC: 045923605772 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 4.88

Suppliers

Company
Product
Description
Supplier Links
60-577 Exterior -Wall Mt./Flush - 754405 - Capital Lighting, Inc.
Columbus, OH, USA
60-577 Exterior -Wall Mt./Flush
754405
60-577 Exterior -Wall Mt./Flush 754405
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Extension: 4.87 Bulb Type: T4 G24q-2 Qty: 1 Wattage: 18 Finish: Architectural Bronze Product Name: One Light Bulk Head UPC: 045923605772 Category: Bulk Heads Glass: Frosted Diffuser Safety Listing: Wet Top to outlet: 4.88

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 10.00
Extension: 4.87
Bulb
Type: T4 G24q-2
Qty: 1
Wattage: 18
Finish: Architectural Bronze
Product Name: One Light Bulk Head
UPC: 045923605772
Category: Bulk Heads
Glass: Frosted Diffuser
Safety Listing: Wet
Top to outlet: 4.88

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754405
Product Name 60-577 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details