Capital Lighting, Inc. 31360-829 Mid. Chandeliers-Glass Up 754295

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 19.50 Length 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Russet Bronze Product Name: Three-Light Rialto Chandelier UPC: 785652360824 Category: Pendant Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 5/16`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 19.50 Length 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Russet Bronze Product Name: Three-Light Rialto Chandelier UPC: 785652360824 Category: Pendant Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 5/16`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31360-829 Mid. Chandeliers-Glass Up - 754295 - Capital Lighting, Inc.
Columbus, OH, USA
31360-829 Mid. Chandeliers-Glass Up
754295
31360-829 Mid. Chandeliers-Glass Up 754295
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 19.50 Length 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Russet Bronze Product Name: Three-Light Rialto Chandelier UPC: 785652360824 Category: Pendant Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 5/16`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 19.50
Length 19.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Russet Bronze
Product Name: Three-Light Rialto Chandelier
UPC: 785652360824
Category: Pendant Lighting
Glass: Ginger
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:6`` DP:1 5/16``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754295
Product Name 31360-829 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details