Capital Lighting, Inc. 31333-825 Mid. Chandeliers-Glass Down 754291

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.75 Length 19.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Vintage Bronze Product Name: Five-Light Warwick Chandelier UPC: 785652313332 Category: Pendant Lighting Glass: Smoky Parchment Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.75 Length 19.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Vintage Bronze Product Name: Five-Light Warwick Chandelier UPC: 785652313332 Category: Pendant Lighting Glass: Smoky Parchment Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31333-825 Mid. Chandeliers-Glass Down - 754291 - Capital Lighting, Inc.
Columbus, OH, USA
31333-825 Mid. Chandeliers-Glass Down
754291
31333-825 Mid. Chandeliers-Glass Down 754291
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.75 Length 19.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Vintage Bronze Product Name: Five-Light Warwick Chandelier UPC: 785652313332 Category: Pendant Lighting Glass: Smoky Parchment Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 19.75
Length 19.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Vintage Bronze
Product Name: Five-Light Warwick Chandelier
UPC: 785652313332
Category: Pendant Lighting
Glass: Smoky Parchment
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 3/4`` DP:1 7/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754291
Product Name 31333-825 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details