Capital Lighting, Inc. 41430-71 Sconces-Single Glass 754284

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Length 10.00 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: Single-Light Brandywine Wall/Bath UPC: 785652414305 Category: Wall - Bath Lighting Glass: Champagne Marble Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6`` DP:1 3/4`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Length 10.00 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: Single-Light Brandywine Wall/Bath UPC: 785652414305 Category: Wall - Bath Lighting Glass: Champagne Marble Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6`` DP:1 3/4`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
41430-71 Sconces-Single Glass - 754284 - Capital Lighting, Inc.
Columbus, OH, USA
41430-71 Sconces-Single Glass
754284
41430-71 Sconces-Single Glass 754284
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Length 10.00 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: Single-Light Brandywine Wall/Bath UPC: 785652414305 Category: Wall - Bath Lighting Glass: Champagne Marble Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6`` DP:1 3/4`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Length 10.00
Extension: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: Single-Light Brandywine Wall/Bath
UPC: 785652414305
Category: Wall - Bath Lighting
Glass: Champagne Marble
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:6`` DP:1 3/4``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754284
Product Name 41430-71 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790901 - RS Components, Ltd.
Specs
Lamp Type LED
View Details