Capital Lighting, Inc. 31430-71 Mid. Chandeliers-Glass Up 754264

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 18.75 Length 18.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three-Light Brandywine Chandelier UPC: 785652143076 Category: Pendant Lighting Glass: Champagne Marble Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 3/4`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 18.75 Length 18.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three-Light Brandywine Chandelier UPC: 785652143076 Category: Pendant Lighting Glass: Champagne Marble Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 3/4`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31430-71 Mid. Chandeliers-Glass Up - 754264 - Capital Lighting, Inc.
Columbus, OH, USA
31430-71 Mid. Chandeliers-Glass Up
754264
31430-71 Mid. Chandeliers-Glass Up 754264
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 18.75 Length 18.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three-Light Brandywine Chandelier UPC: 785652143076 Category: Pendant Lighting Glass: Champagne Marble Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 3/4`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 18.75
Length 18.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Product Name: Three-Light Brandywine Chandelier
UPC: 785652143076
Category: Pendant Lighting
Glass: Champagne Marble
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:6`` DP:1 3/4``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754264
Product Name 31430-71 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details