Capital Lighting, Inc. 41330-825 Sconces-Single Glass 754259

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.25 Length 17.25 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Bronze Product Name: Single-Light Warwick Wall/Bath UPC: 785652413308 Category: Wall - Bath Lighting Glass: Smoky Parchment Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:3/4`` W:4 1/2`` H:9 3/4`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.25 Length 17.25 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Bronze Product Name: Single-Light Warwick Wall/Bath UPC: 785652413308 Category: Wall - Bath Lighting Glass: Smoky Parchment Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:3/4`` W:4 1/2`` H:9 3/4`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
41330-825 Sconces-Single Glass - 754259 - Capital Lighting, Inc.
Columbus, OH, USA
41330-825 Sconces-Single Glass
754259
41330-825 Sconces-Single Glass 754259
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.25 Length 17.25 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Bronze Product Name: Single-Light Warwick Wall/Bath UPC: 785652413308 Category: Wall - Bath Lighting Glass: Smoky Parchment Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:3/4`` W:4 1/2`` H:9 3/4`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 17.25
Length 17.25
Extension: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Bronze
Product Name: Single-Light Warwick Wall/Bath
UPC: 785652413308
Category: Wall - Bath Lighting
Glass: Smoky Parchment
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: DP:3/4`` W:4 1/2`` H:9 3/4``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754259
Product Name 41330-825 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details