Capital Lighting, Inc. 3313-962 Mid. Chandeliers-Candle 754237

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.19 Height: 14.72 Length 14.72 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five-Light Chandelier UPC: 785652331398 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/8`` DP:1`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.19 Height: 14.72 Length 14.72 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five-Light Chandelier UPC: 785652331398 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/8`` DP:1`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3313-962 Mid. Chandeliers-Candle - 754237 - Capital Lighting, Inc.
Columbus, OH, USA
3313-962 Mid. Chandeliers-Candle
754237
3313-962 Mid. Chandeliers-Candle 754237
PRODUCT DETAILS / SPECS Width/Dia: 20.19 Height: 14.72 Length 14.72 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five-Light Chandelier UPC: 785652331398 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/8`` DP:1`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 20.19
Height: 14.72
Length 14.72
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Product Name: Five-Light Chandelier
UPC: 785652331398
Category: Pendant Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/8`` DP:1``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754237
Product Name 3313-962 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details