Capital Lighting, Inc. 41036-999 Sconces-Pocket 754221

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.25 Length 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Multiple Finishes Product Name: Single-Light Metropolis Wall Sconce UPC: 785652410390 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.25 Length 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Multiple Finishes Product Name: Single-Light Metropolis Wall Sconce UPC: 785652410390 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
41036-999 Sconces-Pocket - 754221 - Capital Lighting, Inc.
Columbus, OH, USA
41036-999 Sconces-Pocket
754221
41036-999 Sconces-Pocket 754221
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.25 Length 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Multiple Finishes Product Name: Single-Light Metropolis Wall Sconce UPC: 785652410390 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.25
Length 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Multiple Finishes
Product Name: Single-Light Metropolis Wall Sconce
UPC: 785652410390
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754221
Product Name 41036-999 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details