Capital Lighting, Inc. 21839 Mini Pendants-Drum Shades 754187

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Champagne Weight: 5 Product Name: One Light Mini Metal Hanging Shade Pendant UPC: 792977218396 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Champagne Weight: 5 Product Name: One Light Mini Metal Hanging Shade Pendant UPC: 792977218396 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21839 Mini Pendants-Drum Shades - 754187 - Capital Lighting, Inc.
Columbus, OH, USA
21839 Mini Pendants-Drum Shades
754187
21839 Mini Pendants-Drum Shades 754187
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Champagne Weight: 5 Product Name: One Light Mini Metal Hanging Shade Pendant UPC: 792977218396 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 7.00
Length 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Champagne
Weight: 5
Product Name: One Light Mini Metal Hanging Shade Pendant
UPC: 792977218396
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754187
Product Name 21839 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details