Capital Lighting, Inc. 1952HE-ES Exterior -Hanging 754172

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Hematite Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Translucent Sandblasted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Hematite Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Translucent Sandblasted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1952HE-ES Exterior -Hanging - 754172 - Capital Lighting, Inc.
Columbus, OH, USA
1952HE-ES Exterior -Hanging
754172
1952HE-ES Exterior -Hanging 754172
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Hematite Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Translucent Sandblasted Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Hematite
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Translucent Sandblasted
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5.5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754172
Product Name 1952HE-ES Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details