Capital Lighting, Inc. 21104 Pendants-Drum Shade 754155

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rust Black Weight: 15 Product Name: Three Light Metal Hanging Shade Pendant UPC: 792977211045 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rust Black Weight: 15 Product Name: Three Light Metal Hanging Shade Pendant UPC: 792977211045 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21104 Pendants-Drum Shade - 754155 - Capital Lighting, Inc.
Columbus, OH, USA
21104 Pendants-Drum Shade
754155
21104 Pendants-Drum Shade 754155
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rust Black Weight: 15 Product Name: Three Light Metal Hanging Shade Pendant UPC: 792977211045 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 14.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Rust Black
Weight: 15
Product Name: Three Light Metal Hanging Shade Pendant
UPC: 792977211045
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754155
Product Name 21104 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details