Capital Lighting, Inc. 21832 Mini Pendants-Drum Shades 754152

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.88 Length 7.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Espresso Weight: 7 Product Name: One Light Mini Hanging Shade Pendant UPC: 792977939079 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.88 Length 7.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Espresso Weight: 7 Product Name: One Light Mini Hanging Shade Pendant UPC: 792977939079 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21832 Mini Pendants-Drum Shades - 754152 - Capital Lighting, Inc.
Columbus, OH, USA
21832 Mini Pendants-Drum Shades
754152
21832 Mini Pendants-Drum Shades 754152
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.88 Length 7.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Espresso Weight: 7 Product Name: One Light Mini Hanging Shade Pendant UPC: 792977939079 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 7.88
Length 7.88
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Espresso
Weight: 7
Product Name: One Light Mini Hanging Shade Pendant
UPC: 792977939079
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754152
Product Name 21832 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details