Capital Lighting, Inc. 2634OB Exterior -Wall Mount 754146

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Extension: 10.5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Olde Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Extension: 10.5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Olde Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
2634OB Exterior -Wall Mount - 754146 - Capital Lighting, Inc.
Columbus, OH, USA
2634OB Exterior -Wall Mount
754146
2634OB Exterior -Wall Mount 754146
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Extension: 10.5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Olde Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.50
Extension: 10.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Olde Bronze
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Light Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754146
Product Name 2634OB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details