Capital Lighting, Inc. 2635OB Exterior -Wall Mount 754140

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.75 Extension: 12.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Olde Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 9.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.75 Extension: 12.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Olde Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 9.75

Suppliers

Company
Product
Description
Supplier Links
2635OB Exterior -Wall Mount - 754140 - Capital Lighting, Inc.
Columbus, OH, USA
2635OB Exterior -Wall Mount
754140
2635OB Exterior -Wall Mount 754140
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.75 Extension: 12.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Olde Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 9.75

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.75
Extension: 12.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Olde Bronze
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Glass: Light Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 9.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754140
Product Name 2635OB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details