Capital Lighting, Inc. 21828 Mini Pendants-Chain 754135

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chestnut Brown Weight: 9 Product Name: One Light Mini Pendant Down Light UPC: 792977939062 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chestnut Brown Weight: 9 Product Name: One Light Mini Pendant Down Light UPC: 792977939062 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21828 Mini Pendants-Chain - 754135 - Capital Lighting, Inc.
Columbus, OH, USA
21828 Mini Pendants-Chain
754135
21828 Mini Pendants-Chain 754135
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chestnut Brown Weight: 9 Product Name: One Light Mini Pendant Down Light UPC: 792977939062 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 23.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chestnut Brown
Weight: 9
Product Name: One Light Mini Pendant Down Light
UPC: 792977939062
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754135
Product Name 21828 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details