Capital Lighting, Inc. 22224 Flush Mounts-Bowl Style 754129

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Four Light Bowl Pendant UPC: 792977222249 Category: Lighting Fixtures Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Four Light Bowl Pendant UPC: 792977222249 Category: Lighting Fixtures Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
22224 Flush Mounts-Bowl Style - 754129 - Capital Lighting, Inc.
Columbus, OH, USA
22224 Flush Mounts-Bowl Style
754129
22224 Flush Mounts-Bowl Style 754129
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Four Light Bowl Pendant UPC: 792977222249 Category: Lighting Fixtures Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Four Light Bowl Pendant
UPC: 792977222249
Category: Lighting Fixtures
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754129
Product Name 22224 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details