Capital Lighting, Inc. 21094 Mid. Chandeliers-Candle 754118

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 34.00 Length 34.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Golden Bronze Weight: 29 Product Name: 11 Light Chandelier UPC: 792977210949 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 34.00 Length 34.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Golden Bronze Weight: 29 Product Name: 11 Light Chandelier UPC: 792977210949 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21094 Mid. Chandeliers-Candle - 754118 - Capital Lighting, Inc.
Columbus, OH, USA
21094 Mid. Chandeliers-Candle
754118
21094 Mid. Chandeliers-Candle 754118
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 34.00 Length 34.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Golden Bronze Weight: 29 Product Name: 11 Light Chandelier UPC: 792977210949 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 32.25
Height: 34.00
Length 34.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Golden Bronze
Weight: 29
Product Name: 11 Light Chandelier
UPC: 792977210949
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754118
Product Name 21094 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details