Capital Lighting, Inc. 21829 Pendants-Bowl Style 754114

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chestnut Brown Weight: 23 Product Name: Three Light Uplight Pendant UPC: 792977218297 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chestnut Brown Weight: 23 Product Name: Three Light Uplight Pendant UPC: 792977218297 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21829 Pendants-Bowl Style - 754114 - Capital Lighting, Inc.
Columbus, OH, USA
21829 Pendants-Bowl Style
754114
21829 Pendants-Bowl Style 754114
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chestnut Brown Weight: 23 Product Name: Three Light Uplight Pendant UPC: 792977218297 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 29.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chestnut Brown
Weight: 23
Product Name: Three Light Uplight Pendant
UPC: 792977218297
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754114
Product Name 21829 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details