Capital Lighting, Inc. 22221 Semi-Flush Mts.-Bowl Style 754109

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.88 Height: 19.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Golden Bronze Weight: 22 Product Name: Three Light Semi Flush Mount UPC: 792977222218 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.88 Height: 19.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Golden Bronze Weight: 22 Product Name: Three Light Semi Flush Mount UPC: 792977222218 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
22221 Semi-Flush Mts.-Bowl Style - 754109 - Capital Lighting, Inc.
Columbus, OH, USA
22221 Semi-Flush Mts.-Bowl Style
754109
22221 Semi-Flush Mts.-Bowl Style 754109
PRODUCT DETAILS / SPECS Width/Dia: 28.88 Height: 19.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Golden Bronze Weight: 22 Product Name: Three Light Semi Flush Mount UPC: 792977222218 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 28.88
Height: 19.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Golden Bronze
Weight: 22
Product Name: Three Light Semi Flush Mount
UPC: 792977222218
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754109
Product Name 22221 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details