Capital Lighting, Inc. 31193-07 Large Chandeliers-Glass Shade 754054

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 44.75 Length 44.75 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Weathered Iron Product Name: Twelve-Light Serenity Chandelier UPC: 785652119309 Category: Pendant Lighting Glass: Dusted Alabaster Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/8`` DP:1 1/8`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 44.75 Length 44.75 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Weathered Iron Product Name: Twelve-Light Serenity Chandelier UPC: 785652119309 Category: Pendant Lighting Glass: Dusted Alabaster Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/8`` DP:1 1/8`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31193-07 Large Chandeliers-Glass Shade - 754054 - Capital Lighting, Inc.
Columbus, OH, USA
31193-07 Large Chandeliers-Glass Shade
754054
31193-07 Large Chandeliers-Glass Shade 754054
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 44.75 Length 44.75 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Weathered Iron Product Name: Twelve-Light Serenity Chandelier UPC: 785652119309 Category: Pendant Lighting Glass: Dusted Alabaster Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/8`` DP:1 1/8`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 44.75
Length 44.75
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Weathered Iron
Product Name: Twelve-Light Serenity Chandelier
UPC: 785652119309
Category: Pendant Lighting
Glass: Dusted Alabaster
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 3/8`` DP:1 1/8``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754054
Product Name 31193-07 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details